RegalRexnord Falk 0769081 Quadrive Accessories Shaft Mount Gear Drives 0769081

Description
A 1.625 in diameter TA Taper Bushing for Quadrive unit size 5115. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.
Description
A 1.625 in diameter TA Taper Bushing for Quadrive unit size 5115. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769081 Quadrive Accessories Shaft Mount Gear Drives - 0769081 - RegalRexnord
Milwaukee, WI, United States
Falk 0769081 Quadrive Accessories Shaft Mount Gear Drives
0769081
Falk 0769081 Quadrive Accessories Shaft Mount Gear Drives 0769081
A 1.625 in diameter TA Taper Bushing for Quadrive unit size 5115. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

A 1.625 in diameter TA Taper Bushing for Quadrive unit size 5115. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769081
Product Name Falk 0769081 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details