RegalRexnord Falk 0769065 Quadrive Accessories Shaft Mount Gear Drives 0769065

Description
A 1.438 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.
Description
A 1.438 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769065 Quadrive Accessories Shaft Mount Gear Drives - 0769065 - RegalRexnord
Milwaukee, WI, United States
Falk 0769065 Quadrive Accessories Shaft Mount Gear Drives
0769065
Falk 0769065 Quadrive Accessories Shaft Mount Gear Drives 0769065
A 1.438 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

A 1.438 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769065
Product Name Falk 0769065 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

GB80 4:1 - GB804 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Gearbox - EMGA-80-A-G5-100A - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FB145 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details