RegalRexnord Falk 0769064 Quadrive Accessories Shaft Mount Gear Drives 0769064

Description
A 1.250 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.
Description
A 1.250 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769064 Quadrive Accessories Shaft Mount Gear Drives - 0769064 - RegalRexnord
Milwaukee, WI, United States
Falk 0769064 Quadrive Accessories Shaft Mount Gear Drives
0769064
Falk 0769064 Quadrive Accessories Shaft Mount Gear Drives 0769064
A 1.250 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

A 1.250 in diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769064
Product Name Falk 0769064 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-60-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details