Falk G Series Stock Flex Hubs size(s) 1050G with a 9.250-inch outside barrel diameter and 6.03-inch length for gear couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 0744714 |
| Product Name | Falk 0744714 Hubs-Flex Gear Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 7 to 7 inch (178 to 178 mm) |