RegalRexnord Falk 0744683 Hubs-Flex Gear Coupling Parts & Kits 0744683

Description
Falk G Series Stock Flex Hubs size(s) 1025G with a 5.140-inch outside barrel diameter and 3.03-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1025G with a 5.140-inch outside barrel diameter and 3.03-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744683 Hubs-Flex Gear Coupling Parts & Kits - 0744683 - RegalRexnord
Milwaukee, WI, United States
Falk 0744683 Hubs-Flex Gear Coupling Parts & Kits
0744683
Falk 0744683 Hubs-Flex Gear Coupling Parts & Kits 0744683
Falk G Series Stock Flex Hubs size(s) 1025G with a 5.140-inch outside barrel diameter and 3.03-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1025G with a 5.140-inch outside barrel diameter and 3.03-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744683
Product Name Falk 0744683 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.37 to 2.37 inch (60.27 to 60.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 8 & 8mm. - S51CYYM080080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details