RegalRexnord Falk 0744670 Hubs-Flex Gear Coupling Parts & Kits 0744670

Description
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744670 Hubs-Flex Gear Coupling Parts & Kits - 0744670 - RegalRexnord
Milwaukee, WI, United States
Falk 0744670 Hubs-Flex Gear Coupling Parts & Kits
0744670
Falk 0744670 Hubs-Flex Gear Coupling Parts & Kits 0744670
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744670
Product Name Falk 0744670 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.25 to 2.25 inch (57.1 to 57.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQSY-12-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details