RegalRexnord Falk 0744662 Hubs-Flex Gear Coupling Parts & Kits 0744662

Description
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744662 Hubs-Flex Gear Coupling Parts & Kits - 0744662 - RegalRexnord
Milwaukee, WI, United States
Falk 0744662 Hubs-Flex Gear Coupling Parts & Kits
0744662
Falk 0744662 Hubs-Flex Gear Coupling Parts & Kits 0744662
Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1015G with a 3.400-inch outside barrel diameter and 1.94-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744662
Product Name Falk 0744662 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.25 to 1.25 inch (31.72 to 31.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRCN-1/8-PK-3-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details