RegalRexnord Falk 0744656 Hubs-Flex Gear Coupling Parts & Kits 0744656

Description
Falk G Series Stock Flex Hubs size(s) 1010G with a 2.700-inch outside barrel diameter and 1.69-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1010G with a 2.700-inch outside barrel diameter and 1.69-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744656 Hubs-Flex Gear Coupling Parts & Kits - 0744656 - RegalRexnord
Milwaukee, WI, United States
Falk 0744656 Hubs-Flex Gear Coupling Parts & Kits
0744656
Falk 0744656 Hubs-Flex Gear Coupling Parts & Kits 0744656
Falk G Series Stock Flex Hubs size(s) 1010G with a 2.700-inch outside barrel diameter and 1.69-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1010G with a 2.700-inch outside barrel diameter and 1.69-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744656
Product Name Falk 0744656 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.5 to 1.5 inch (38.07 to 38.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Two-Piece Junior Coupling, 16 / 14mm Bore, 48mm Outside Diameter, 52mm Overall Length. Material- Nylon. - S5911YMJR191614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details