Falk T10_T20 Series Standard Hubs size(s) 1140T with a 10.00-inch outside barrel diameter and 7.25-inch length for grid couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 0744068 |
| Product Name | Falk 0744068 Hubs Grid Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 5.5 to 5.5 inch (140 to 140 mm) |