RegalRexnord Falk 0744029 Hubs Grid Coupling Parts & Kits 0744029

Description
Falk T10_T20 Series Standard Hubs size(s) 1110T with a 6.310-inch outside barrel diameter and 5.00-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1110T with a 6.310-inch outside barrel diameter and 5.00-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744029 Hubs Grid Coupling Parts & Kits - 0744029 - RegalRexnord
Milwaukee, WI, United States
Falk 0744029 Hubs Grid Coupling Parts & Kits
0744029
Falk 0744029 Hubs Grid Coupling Parts & Kits 0744029
Falk T10_T20 Series Standard Hubs size(s) 1110T with a 6.310-inch outside barrel diameter and 5.00-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1110T with a 6.310-inch outside barrel diameter and 5.00-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744029
Product Name Falk 0744029 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.75 to 2.75 inch (69.8 to 69.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQS-12-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details