RegalRexnord Falk 0744002 Hubs Grid Coupling Parts & Kits 0744002

Description
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744002 Hubs Grid Coupling Parts & Kits - 0744002 - RegalRexnord
Milwaukee, WI, United States
Falk 0744002 Hubs Grid Coupling Parts & Kits
0744002
Falk 0744002 Hubs Grid Coupling Parts & Kits 0744002
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744002
Product Name Falk 0744002 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.12 to 2.12 inch (53.94 to 53.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRCN-1/8-PK-4-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details