RegalRexnord Falk 0739864 Hubs Grid Coupling Parts & Kits 0739864

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1070T with a 4.310-inch outside barrel diameter and 3.13-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1070T with a 4.310-inch outside barrel diameter and 3.13-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0739864 Hubs Grid Coupling Parts & Kits - 0739864 - RegalRexnord
Milwaukee, WI, United States
Falk 0739864 Hubs Grid Coupling Parts & Kits
0739864
Falk 0739864 Hubs Grid Coupling Parts & Kits 0739864
Falk T31_T35 Series Standard Shaft Hubs size(s) 1070T with a 4.310-inch outside barrel diameter and 3.13-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1070T with a 4.310-inch outside barrel diameter and 3.13-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0739864
Product Name Falk 0739864 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.75 to 1.75 inch (44.45 to 44.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQST-1/8-6-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-35612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details