RegalRexnord Falk 0739857 Hubs Grid Coupling Parts & Kits 0739857

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0739857 Hubs Grid Coupling Parts & Kits - 0739857 - RegalRexnord
Milwaukee, WI, United States
Falk 0739857 Hubs Grid Coupling Parts & Kits
0739857
Falk 0739857 Hubs Grid Coupling Parts & Kits 0739857
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0739857
Product Name Falk 0739857 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.87 to 1.87 inch (47.59 to 47.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
12mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 3 & 2.5mm. - S51CAYM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CK-1/8-PK-3-ND - DigiKey
Specs
Material Polyamide (PA)
View Details