RegalRexnord Falk 0739856 Hubs Grid Coupling Parts & Kits 0739856

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0739856 Hubs Grid Coupling Parts & Kits - 0739856 - RegalRexnord
Milwaukee, WI, United States
Falk 0739856 Hubs Grid Coupling Parts & Kits
0739856
Falk 0739856 Hubs Grid Coupling Parts & Kits 0739856
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.12-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0739856
Product Name Falk 0739856 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.25 to 1.25 inch (31.75 to 31.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
8mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 0.8 & 1.5mm - A 5X 9M0101C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0315 inch (0.8000 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details