RegalRexnord Falk 0713127 Hubs Grid Coupling Parts & Kits 0713127

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0713127 Hubs Grid Coupling Parts & Kits - 0713127 - RegalRexnord
Milwaukee, WI, United States
Falk 0713127 Hubs Grid Coupling Parts & Kits
0713127
Falk 0713127 Hubs Grid Coupling Parts & Kits 0713127
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0713127
Product Name Falk 0713127 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 3.38 to 2.38 inch (85.72 to 60.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details