RegalRexnord Falk 0710936 Hubs Grid Coupling Parts & Kits 0710936

Description
Falk T10_T20 Series Standard Hubs size(s) 1090T with a 4.880-inch outside barrel diameter and 3.88-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1090T with a 4.880-inch outside barrel diameter and 3.88-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710936 Hubs Grid Coupling Parts & Kits - 0710936 - RegalRexnord
Milwaukee, WI, United States
Falk 0710936 Hubs Grid Coupling Parts & Kits
0710936
Falk 0710936 Hubs Grid Coupling Parts & Kits 0710936
Falk T10_T20 Series Standard Hubs size(s) 1090T with a 4.880-inch outside barrel diameter and 3.88-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1090T with a 4.880-inch outside barrel diameter and 3.88-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710936
Product Name Falk 0710936 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 3.44 to 3.44 inch (87.31 to 87.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling housing - EAMK-A-D50-64B - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9210 lbs (0.4177 kg)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Clamp Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details