Falk T10_T20 Series Standard Hubs size(s) 1090T with a 4.880-inch outside barrel diameter and 3.88-inch length for grid couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 0710935 |
| Product Name | Falk 0710935 Hubs Grid Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 3.38 to 3.38 inch (85.72 to 85.76 mm) |