RegalRexnord Falk 0710913 Hubs Grid Coupling Parts & Kits 0710913

Description
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710913 Hubs Grid Coupling Parts & Kits - 0710913 - RegalRexnord
Milwaukee, WI, United States
Falk 0710913 Hubs Grid Coupling Parts & Kits
0710913
Falk 0710913 Hubs Grid Coupling Parts & Kits 0710913
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710913
Product Name Falk 0710913 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.25 to 1.25 inch (31.75 to 31.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQST-10-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details