RegalRexnord Falk 0710911 Hubs Grid Coupling Parts & Kits 0710911

Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710911 Hubs Grid Coupling Parts & Kits - 0710911 - RegalRexnord
Milwaukee, WI, United States
Falk 0710911 Hubs Grid Coupling Parts & Kits
0710911
Falk 0710911 Hubs Grid Coupling Parts & Kits 0710911
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710911
Product Name Falk 0710911 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.19 to 2.19 inch (55.56 to 55.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details