RegalRexnord Falk 0710907 Hubs Grid Coupling Parts & Kits 0710907

Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710907 Hubs Grid Coupling Parts & Kits - 0710907 - RegalRexnord
Milwaukee, WI, United States
Falk 0710907 Hubs Grid Coupling Parts & Kits
0710907
Falk 0710907 Hubs Grid Coupling Parts & Kits 0710907
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710907
Product Name Falk 0710907 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.44 to 1.44 inch (36.51 to 36.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Setscrew Rigid Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details