RegalRexnord Falk 0710900 Hubs Grid Coupling Parts & Kits 0710900

Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710900 Hubs Grid Coupling Parts & Kits - 0710900 - RegalRexnord
Milwaukee, WI, United States
Falk 0710900 Hubs Grid Coupling Parts & Kits
0710900
Falk 0710900 Hubs Grid Coupling Parts & Kits 0710900
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710900
Product Name Falk 0710900 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.8750 to 0.8760 inch (22.22 to 22.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
Two-Piece Junior Coupling, 12 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details