RegalRexnord Falk 0710651 Hubs Grid Coupling Parts & Kits 0710651

Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0710651 Hubs Grid Coupling Parts & Kits - 0710651 - RegalRexnord
Milwaukee, WI, United States
Falk 0710651 Hubs Grid Coupling Parts & Kits
0710651
Falk 0710651 Hubs Grid Coupling Parts & Kits 0710651
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0710651
Product Name Falk 0710651 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.44 to 2.44 inch (61.91 to 61.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details