RegalRexnord Falk 0704932 Hubs Grid Coupling Parts & Kits 0704932

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.13-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.13-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704932 Hubs Grid Coupling Parts & Kits - 0704932 - RegalRexnord
Milwaukee, WI, United States
Falk 0704932 Hubs Grid Coupling Parts & Kits
0704932
Falk 0704932 Hubs Grid Coupling Parts & Kits 0704932
Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.13-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.13-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704932
Product Name Falk 0704932 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.88 to 1.88 inch (47.62 to 47.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQSL-3/8-1/2-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details