RegalRexnord Falk 0704653 Hubs Grid Coupling Parts & Kits 0704653

Description
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704653 Hubs Grid Coupling Parts & Kits - 0704653 - RegalRexnord
Milwaukee, WI, United States
Falk 0704653 Hubs Grid Coupling Parts & Kits
0704653
Falk 0704653 Hubs Grid Coupling Parts & Kits 0704653
Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1080T with a 4.120-inch outside barrel diameter and 3.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704653
Product Name Falk 0704653 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.12 to 2.13 inch (53.97 to 54.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.156 Bore, 0.56 Hub Dia. - A 1A16-35615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1560 inch (3.96 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details