RegalRexnord Falk 0704637 Hubs Grid Coupling Parts & Kits 0704637

Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704637 Hubs Grid Coupling Parts & Kits - 0704637 - RegalRexnord
Milwaukee, WI, United States
Falk 0704637 Hubs Grid Coupling Parts & Kits
0704637
Falk 0704637 Hubs Grid Coupling Parts & Kits 0704637
Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1070T with a 3.440-inch outside barrel diameter and 3.00-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704637
Product Name Falk 0704637 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.38 to 1.38 inch (34.92 to 34.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
Coupling housing - EAMK-A-E17-30 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Length 1.95 inch (49.5 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details