RegalRexnord Falk 0704627 Hubs Grid Coupling Parts & Kits 0704627

Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704627 Hubs Grid Coupling Parts & Kits - 0704627 - RegalRexnord
Milwaukee, WI, United States
Falk 0704627 Hubs Grid Coupling Parts & Kits
0704627
Falk 0704627 Hubs Grid Coupling Parts & Kits 0704627
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704627
Product Name Falk 0704627 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.5 to 1.5 inch (38.1 to 38.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-FCK-3-PK-6-KU-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details