RegalRexnord Falk 0704626 Hubs Grid Coupling Parts & Kits 0704626

Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704626 Hubs Grid Coupling Parts & Kits - 0704626 - RegalRexnord
Milwaukee, WI, United States
Falk 0704626 Hubs Grid Coupling Parts & Kits
0704626
Falk 0704626 Hubs Grid Coupling Parts & Kits 0704626
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704626
Product Name Falk 0704626 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.38 to 1.38 inch (34.92 to 34.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQST-1/4-1/4-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Aluminum Commercial Gear and Dial Hub, 0.218 Bore, 0.56 Hub Dia. - A 1A16-45621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2180 inch (5.54 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details