RegalRexnord Falk 0704624 Hubs Grid Coupling Parts & Kits 0704624

Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0704624 Hubs Grid Coupling Parts & Kits - 0704624 - RegalRexnord
Milwaukee, WI, United States
Falk 0704624 Hubs Grid Coupling Parts & Kits
0704624
Falk 0704624 Hubs Grid Coupling Parts & Kits 0704624
Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1060T with a 3.000-inch outside barrel diameter and 2.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0704624
Product Name Falk 0704624 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.12 to 1.13 inch (28.57 to 28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Clamp Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details