RegalRexnord Falk 0359280 Quadrive Accessories Shaft Mount Gear Drives 0359280

Description
Trough end for a 20 inch diameter screw with a 3.438 inch diameter drive shaft.
Description
Trough end for a 20 inch diameter screw with a 3.438 inch diameter drive shaft.

Suppliers

Company
Product
Description
Supplier Links
Falk 0359280 Quadrive Accessories Shaft Mount Gear Drives - 0359280 - RegalRexnord
Milwaukee, WI, United States
Falk 0359280 Quadrive Accessories Shaft Mount Gear Drives
0359280
Falk 0359280 Quadrive Accessories Shaft Mount Gear Drives 0359280
Trough end for a 20 inch diameter screw with a 3.438 inch diameter drive shaft.

Trough end for a 20 inch diameter screw with a 3.438 inch diameter drive shaft.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0359280
Product Name Falk 0359280 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearbox - EMGA-60-P-G5-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
31.05 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 31.05 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details