RegalRexnord Falk 0359276 Quadrive Accessories Shaft Mount Gear Drives 0359276

Description
Trough end for a 16 inch diameter screw with a 3.000 inch diameter drive shaft.
Description
Trough end for a 16 inch diameter screw with a 3.000 inch diameter drive shaft.

Suppliers

Company
Product
Description
Supplier Links
Falk 0359276 Quadrive Accessories Shaft Mount Gear Drives - 0359276 - RegalRexnord
Milwaukee, WI, United States
Falk 0359276 Quadrive Accessories Shaft Mount Gear Drives
0359276
Falk 0359276 Quadrive Accessories Shaft Mount Gear Drives 0359276
Trough end for a 16 inch diameter screw with a 3.000 inch diameter drive shaft.

Trough end for a 16 inch diameter screw with a 3.000 inch diameter drive shaft.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0359276
Product Name Falk 0359276 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details