RegalRexnord Thomas 010952 Flexible Elements Disc Coupling Parts & Kits 010952

Description
Classic round non-unitized disc pack for Thomas Coupling, size 350. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 350. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 010952 Flexible Elements Disc Coupling Parts & Kits - 010952 - RegalRexnord
Milwaukee, WI, United States
Thomas 010952 Flexible Elements Disc Coupling Parts & Kits
010952
Thomas 010952 Flexible Elements Disc Coupling Parts & Kits 010952
Classic round non-unitized disc pack for Thomas Coupling, size 350. Stainless steel material.

Classic round non-unitized disc pack for Thomas Coupling, size 350. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 010952
Product Name Thomas 010952 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details