Regal Rexnord Corporation Servo Motor Z308

Description
DISCONTINUED BY MANUFACTURER, MOTOR, CROP DRYER, 1PH, 7.5HP, 1PH, 10HP, 3480RPM, 230VAC, 215TZ, REPLACED BY LEESON 140640.00. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, CROP DRYER, 1PH, 7.5HP, 1PH, 10HP, 3480RPM, 230VAC, 215TZ, REPLACED BY LEESON 140640.00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 100200258 - Radwell International
Willingboro, NJ, United States
Servo Motor
100200258
Servo Motor 100200258
DISCONTINUED BY MANUFACTURER, MOTOR, CROP DRYER, 1PH, 7.5HP, 1PH, 10HP, 3480RPM, 230VAC, 215TZ, REPLACED BY LEESON 140640.00. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, CROP DRYER, 1PH, 7.5HP, 1PH, 10HP, 3480RPM, 230VAC, 215TZ, REPLACED BY LEESON 140640.00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 100200258
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details