Regal Rexnord Corporation Bearing TRL 10N

Description
ROD END BEARING, WITH LUBRICATION FITTING, FEMALE THREAD, 0.7500 INCH BALL WIDTH, 1.5 INCH HEAD DIAMETER, 0.625 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
ROD END BEARING, WITH LUBRICATION FITTING, FEMALE THREAD, 0.7500 INCH BALL WIDTH, 1.5 INCH HEAD DIAMETER, 0.625 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47179397 - Radwell International
Willingboro, NJ, United States
Bearing
47179397
Bearing 47179397
ROD END BEARING, WITH LUBRICATION FITTING, FEMALE THREAD, 0.7500 INCH BALL WIDTH, 1.5 INCH HEAD DIAMETER, 0.625 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

ROD END BEARING, WITH LUBRICATION FITTING, FEMALE THREAD, 0.7500 INCH BALL WIDTH, 1.5 INCH HEAD DIAMETER, 0.625 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 47179397
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details