Regal Rexnord Corporation Bearing TR 3

Description
ROD END, TR SERIES, RIGHT HAND, FEMALE THREADED, 0.19 IN BORE, 6.5 DEGREE MISALIGNMENT, 0.5310 IN SHANK THREAD LENGTH, #10-32 SHANK THREAD SIZE, 1850 LB RADIAL STATIC LOAD, 1/85 LB AXIAL STATIC LOAD, 0.6250 IN HEAD DIAMETER, 0.25 IN HEAD WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROD END, TR SERIES, RIGHT HAND, FEMALE THREADED, 0.19 IN BORE, 6.5 DEGREE MISALIGNMENT, 0.5310 IN SHANK THREAD LENGTH, #10-32 SHANK THREAD SIZE, 1850 LB RADIAL STATIC LOAD, 1/85 LB AXIAL STATIC LOAD, 0.6250 IN HEAD DIAMETER, 0.25 IN HEAD WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67842703 - Radwell International
Willingboro, NJ, United States
Bearing
67842703
Bearing 67842703
ROD END, TR SERIES, RIGHT HAND, FEMALE THREADED, 0.19 IN BORE, 6.5 DEGREE MISALIGNMENT, 0.5310 IN SHANK THREAD LENGTH, #10-32 SHANK THREAD SIZE, 1850 LB RADIAL STATIC LOAD, 1/85 LB AXIAL STATIC LOAD, 0.6250 IN HEAD DIAMETER, 0.25 IN HEAD WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROD END, TR SERIES, RIGHT HAND, FEMALE THREADED, 0.19 IN BORE, 6.5 DEGREE MISALIGNMENT, 0.5310 IN SHANK THREAD LENGTH, #10-32 SHANK THREAD SIZE, 1850 LB RADIAL STATIC LOAD, 1/85 LB AXIAL STATIC LOAD, 0.6250 IN HEAD DIAMETER, 0.25 IN HEAD WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Radial Ball Bearings
Product Number 67842703
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Conrad / Deep Groove
Material / Plating Steel
Seals / Shields Single Shield
View Details
Thin Section Bearing - IM-KA035CPO - Thin Section Bearings Of America
Thin Section Bearings Of America
Specs
Type Conrad / Deep Groove Thin-section
Bearing Class ABEC 1 / Class 0 / P0
Design Units Inch
View Details
Radial Deep Groove Ball Bearings -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Design Units Metric
Bore 0.1969 to 1.5748 inch (5.000 to 40.000 mm)
Outside Diameter 0.6299 to 3.1496 inch (16.000 to 80.000 mm)
View Details
Open Extra Thin Metric Bearing - 6702 - EZO SPB-USA, LLC
Specs
Type Conrad / Deep Groove Thin-section
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
View Details