Regal Rexnord Corporation Bearing TB-28

Description
PILLOW BLOCK BALL BEARING UNIT, 1 3/4 INCH BORE, 2 BOLT BASE, 2 INCH BASE WIDTH, 3 3/4 INCH BOLT CENTER TO CENTER LENGTH, ROUND/STRAIGHT BORE, 3800 RPM MAX, FELT LABYRINTH SEAL, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 1 3/4 INCH BORE, 2 BOLT BASE, 2 INCH BASE WIDTH, 3 3/4 INCH BOLT CENTER TO CENTER LENGTH, ROUND/STRAIGHT BORE, 3800 RPM MAX, FELT LABYRINTH SEAL, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26068766 - Radwell International
Willingboro, NJ, United States
Bearing
26068766
Bearing 26068766
PILLOW BLOCK BALL BEARING UNIT, 1 3/4 INCH BORE, 2 BOLT BASE, 2 INCH BASE WIDTH, 3 3/4 INCH BOLT CENTER TO CENTER LENGTH, ROUND/STRAIGHT BORE, 3800 RPM MAX, FELT LABYRINTH SEAL, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 1 3/4 INCH BORE, 2 BOLT BASE, 2 INCH BASE WIDTH, 3 3/4 INCH BOLT CENTER TO CENTER LENGTH, ROUND/STRAIGHT BORE, 3800 RPM MAX, FELT LABYRINTH SEAL, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 26068766
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details