Marathon Special Products Rated Current Marathon Special Products ST722B2502

Description
Rated Current:175A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud; Load Side Wire Size Max:00AWG RoHS Compliant: Yes
Datasheet
Description
Rated Current:175A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud; Load Side Wire Size Max:00AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rated Current Marathon Special Products - 20K7223 - Newark, An Avnet Company
Chicago, IL, United States
Rated Current Marathon Special Products
20K7223
Rated Current Marathon Special Products 20K7223
Rated Current:175A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud; Load Side Wire Size Max:00AWG RoHS Compliant: Yes

Rated Current:175A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud; Load Side Wire Size Max:00AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 20K7223
Product Name Rated Current Marathon Special Products
Voltage 300V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703405 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details