Regal Rexnord Corporation Pillow Block/Bearing Housing NPD-26

Description
PILLOW BLOCK BEARING 2BOLT 1-3/16IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING 2BOLT 1-3/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 62917959 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
62917959
Pillow Block/Bearing Housing 62917959
PILLOW BLOCK BEARING 2BOLT 1-3/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING 2BOLT 1-3/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 62917959
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 - TSSUPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH10G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details