Regal Rexnord Corporation Pillow Block/Bearing Housing NP-39T

Description
PILLOW BLOCK,TWO-BOLT BASE, 2.4375 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK,TWO-BOLT BASE, 2.4375 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49562262 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49562262
Pillow Block/Bearing Housing 49562262
PILLOW BLOCK,TWO-BOLT BASE, 2.4375 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK,TWO-BOLT BASE, 2.4375 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49562262
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-06 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
View Details