Regal Rexnord Corporation Pillow Block/Bearing Housing NP-22

Description
BALL BEARING, PILLOW BLOCK, TWO-BOLT BASE, 1.3750 IN ID, 6-9/16 IN BASE LENGTH, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, TWO-BOLT BASE, 1.3750 IN ID, 6-9/16 IN BASE LENGTH, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 40737692 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
40737692
Pillow Block/Bearing Housing 40737692
BALL BEARING, PILLOW BLOCK, TWO-BOLT BASE, 1.3750 IN ID, 6-9/16 IN BASE LENGTH, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, TWO-BOLT BASE, 1.3750 IN ID, 6-9/16 IN BASE LENGTH, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 40737692
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details