Regal Rexnord Corporation Bearing MR 36 SS

Description
NEEDLE ROLLER BEARING, 2.2500 IN BORE, 3.0000 IN OD, 1.7500 IN WIDTH, SEALED - BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 2.2500 IN BORE, 3.0000 IN OD, 1.7500 IN WIDTH, SEALED - BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40551217 - Radwell International
Willingboro, NJ, United States
Bearing
40551217
Bearing 40551217
NEEDLE ROLLER BEARING, 2.2500 IN BORE, 3.0000 IN OD, 1.7500 IN WIDTH, SEALED - BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 2.2500 IN BORE, 3.0000 IN OD, 1.7500 IN WIDTH, SEALED - BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40551217
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details