Regal Rexnord Corporation Bearing MR 28

Description
BEARING, NEEDLE ROLLER, 1.75 INCH BORE, 2.3125 INCH OUTSIDE DIAMETER, 1.25 INCH WIDTH, 6850 RPM, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, NEEDLE ROLLER, 1.75 INCH BORE, 2.3125 INCH OUTSIDE DIAMETER, 1.25 INCH WIDTH, 6850 RPM, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40544743 - Radwell International
Willingboro, NJ, United States
Bearing
40544743
Bearing 40544743
BEARING, NEEDLE ROLLER, 1.75 INCH BORE, 2.3125 INCH OUTSIDE DIAMETER, 1.25 INCH WIDTH, 6850 RPM, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BEARING, NEEDLE ROLLER, 1.75 INCH BORE, 2.3125 INCH OUTSIDE DIAMETER, 1.25 INCH WIDTH, 6850 RPM, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40544743
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details