Regal Rexnord Corporation Pillow Block/Bearing Housing MP-35T

Description
2 BOLT PILLOW BLOCK - BORE (IN): 2.188 - BORE (MM): 55.575 - ROLLING ELEMENT: BALL BEARING, AVAILABLE, NEW, REBUILT SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
Description
2 BOLT PILLOW BLOCK - BORE (IN): 2.188 - BORE (MM): 55.575 - ROLLING ELEMENT: BALL BEARING, AVAILABLE, NEW, REBUILT SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 52670362 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
52670362
Pillow Block/Bearing Housing 52670362
2 BOLT PILLOW BLOCK - BORE (IN): 2.188 - BORE (MM): 55.575 - ROLLING ELEMENT: BALL BEARING, AVAILABLE, NEW, REBUILT SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

2 BOLT PILLOW BLOCK - BORE (IN): 2.188 - BORE (MM): 55.575 - ROLLING ELEMENT: BALL BEARING, AVAILABLE, NEW, REBUILT SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 52670362
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-3/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
View Details