Regal Rexnord Corporation Pillow Block/Bearing Housing MP-23

Description
BEARING, PILLOW BLOCK, SET SCREW, 1-7/16 INCH BORE, 8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, SET SCREW, 1-7/16 INCH BORE, 8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 92953817 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
92953817
Pillow Block/Bearing Housing 92953817
BEARING, PILLOW BLOCK, SET SCREW, 1-7/16 INCH BORE, 8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, SET SCREW, 1-7/16 INCH BORE, 8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 92953817
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB32 - TSPB-32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details