Regal Rexnord Corporation Bearing MI 9 N

Description
NEEDLE ROLLER BEARING INNER RING, 0.5625 IN BORE, 0.7493 IN OD, 0.7600 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING INNER RING, 0.5625 IN BORE, 0.7493 IN OD, 0.7600 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 117492094 - Radwell International
Willingboro, NJ, United States
Bearing
117492094
Bearing 117492094
NEEDLE ROLLER BEARING INNER RING, 0.5625 IN BORE, 0.7493 IN OD, 0.7600 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING INNER RING, 0.5625 IN BORE, 0.7493 IN OD, 0.7600 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 117492094
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details