Marathon Special Products Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products MFH6153DD CH

Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products - 81Y6781 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
81Y6781
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products 81Y6781
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 81Y6781
Product Name Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
Normal Operating Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3586-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
1 Pole Fuse Holder - 1492-FB1M30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FAU Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details