Marathon Special Products Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products MFH6063DD CH

Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class J, Class T; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class J, Class T; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products - 81Y6779 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
81Y6779
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products 81Y6779
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class J, Class T; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class J, Class T; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 81Y6779
Product Name Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
Normal Operating Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-114A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - F06699-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder - 70160261 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details