Regal Rexnord Corporation Cam Follower MCFR 19 SBX

Description
CROWNED & FLAT CAM FOLLOWERS - METRIC CAMROL (MCF) SERIES, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED & FLAT CAM FOLLOWERS - METRIC CAMROL (MCF) SERIES, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117443907 - Radwell International
Willingboro, NJ, United States
Cam Follower
117443907
Cam Follower 117443907
CROWNED & FLAT CAM FOLLOWERS - METRIC CAMROL (MCF) SERIES, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED & FLAT CAM FOLLOWERS - METRIC CAMROL (MCF) SERIES, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117443907
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CF5M - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 3/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details