Regal Rexnord Corporation Cam Follower MCFE 35 S

Description
CROWN CAM FOLLOWER, SLOTTED HEAD, 35MM ROLLER DIA,18MM ROLLER WIDTH, 16MM STUD DIA, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CROWN CAM FOLLOWER, SLOTTED HEAD, 35MM ROLLER DIA,18MM ROLLER WIDTH, 16MM STUD DIA, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117447986 - Radwell International
Willingboro, NJ, United States
Cam Follower
117447986
Cam Follower 117447986
CROWN CAM FOLLOWER, SLOTTED HEAD, 35MM ROLLER DIA,18MM ROLLER WIDTH, 16MM STUD DIA, SEALED. FREE 2 YEAR RADWELL WARRANTY

CROWN CAM FOLLOWER, SLOTTED HEAD, 35MM ROLLER DIA,18MM ROLLER WIDTH, 16MM STUD DIA, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117447986
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 3 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Cam Follower - CFH10-1-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details