Regal Rexnord Corporation Cam Follower MCF 62 SX

Description
CAM FOLLOWER BEARING, MCF SERIES, 62 MM ROLLER DIAMETER, 29 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER BEARING, MCF SERIES, 62 MM ROLLER DIAMETER, 29 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 48617701 - Radwell International
Willingboro, NJ, United States
Cam Follower
48617701
Cam Follower 48617701
CAM FOLLOWER BEARING, MCF SERIES, 62 MM ROLLER DIAMETER, 29 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER BEARING, MCF SERIES, 62 MM ROLLER DIAMETER, 29 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 48617701
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-7/8-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 1/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Cam Follwer, 10mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
Rotation - Roller Follower - NART12UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details