Regal Rexnord Corporation Cam Follower MCF 22 SX

Description
CROWNED & FLAT CAM FOLLOWERS , METRIC CAMROL (MCF) SERIES, 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED & FLAT CAM FOLLOWERS , METRIC CAMROL (MCF) SERIES, 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117519480 - Radwell International
Willingboro, NJ, United States
Cam Follower
117519480
Cam Follower 117519480
CROWNED & FLAT CAM FOLLOWERS , METRIC CAMROL (MCF) SERIES, 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED & FLAT CAM FOLLOWERS , METRIC CAMROL (MCF) SERIES, 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117519480
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF3R-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 1 3/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details